Molex Rectangular Connectors - 0878311631 878311631

Description
Manufacturer: Molex, LLC Win Source Part Number: 855543-0878311631 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-1631, 087831-1631, 87831-1631, 878311631
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855543-0878311631 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-1631, 087831-1631, 87831-1631, 878311631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878311631 - 855543-0878311631 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878311631
855543-0878311631
Rectangular Connectors - 0878311631 855543-0878311631
Manufacturer: Molex, LLC Win Source Part Number: 855543-0878311631 Series: Milli-Grid 87831 Features: Connector Header position Package: Tube Family Name: 087831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0878-31-1631, 087831-1631, 87831-1631, 878311631

Manufacturer: Molex, LLC
Win Source Part Number: 855543-0878311631
Series: Milli-Grid 87831
Features: Connector Header position
Package: Tube
Family Name: 087831
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0878-31-1631, 087831-1631, 87831-1631, 878311631

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 855543-0878311631
Product Name Rectangular Connectors - 0878311631
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details