Molex Connector, Header, 30Pos, 2Mm, Th; Connector Systems Molex 87758-3016

Description
CONNECTOR, HEADER, 30POS, 2MM, TH; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 30POS, 2MM, TH; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30Pos, 2Mm, Th; Connector Systems Molex - 59J1575 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Mm, Th; Connector Systems Molex
59J1575
Connector, Header, 30Pos, 2Mm, Th; Connector Systems Molex 59J1575
CONNECTOR, HEADER, 30POS, 2MM, TH; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2MM, TH; Connector Systems:Board-to-Board, Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59J1575
Product Name Connector, Header, 30Pos, 2Mm, Th; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-9641200 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details