Molex Circular Connectors - Circular Connectors - Housings - 87758-1216 87758-1216

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 87758-1216 - 1029132-87758-1216 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87758-1216
1029132-87758-1216
Circular Connectors - Circular Connectors - Housings - 87758-1216 1029132-87758-1216
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029132-87758-1216 Number of Positions: 12 Pitch: 2 mm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Bronze, Gold, Nickel Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 12 Gender: Male Housing Material: Thermoplastic Number of Circuits: 12 Orientation: Vertical Contact Plating: Gold Housing Color: Black Height: 5.95 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87831-1220; 57102-F08-06ULF; 87758-1016; 87758-1416; 98414-G06-12ULF; 98414-G06-12LF087758 1216; 877581216; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029132-87758-1216
Number of Positions: 12
Pitch: 2 mm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Bronze, Gold, Nickel
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 12
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Height: 5.95 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87831-1220; 57102-F08-06ULF; 87758-1016; 87758-1416; 98414-G06-12ULF; 98414-G06-12LF0877581216; 877581216;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector Systems Molex - 25M5671 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
25M5671
Connector Systems Molex 25M5671
Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series; Connector Shroud:Unshrouded; Contact Plating:-RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Milli-Grid 87758 Series; Connector Shroud:Unshrouded; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87758-1216 1029132-87758-1216 25M5671
Product Name Circular Connectors - Circular Connectors - Housings - 87758-1216 Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details