Molex Strain Relief, 14 Position, 2Row, Black, Pcb Receptacle; Accessory Type Molex 87569-1014

Description
STRAIN RELIEF, 14 POSITION, 2ROW, BLACK, PCB RECEPTACLE; Accessory Type:Strain Relief; For Use With:PCB Receptacles; No. of Positions:14Position s; Strain Relief Material:Thermoplast ic; Product Range:Milli-Grid 87569 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 14 POSITION, 2ROW, BLACK, PCB RECEPTACLE; Accessory Type:Strain Relief; For Use With:PCB Receptacles; No. of Positions:14Position s; Strain Relief Material:Thermoplast ic; Product Range:Milli-Grid 87569 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 14 Position, 2Row, Black, Pcb Receptacle; Accessory Type Molex - 41K0848 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 14 Position, 2Row, Black, Pcb Receptacle; Accessory Type Molex
41K0848
Strain Relief, 14 Position, 2Row, Black, Pcb Receptacle; Accessory Type Molex 41K0848
STRAIN RELIEF, 14 POSITION, 2ROW, BLACK, PCB RECEPTACLE; Accessory Type:Strain Relief; For Use With:PCB Receptacles; No. of Positions:14Position s; Strain Relief Material:Thermoplast ic; Product Range:Milli-Grid 87569 Series RoHS Compliant: Yes

STRAIN RELIEF, 14 POSITION, 2ROW, BLACK, PCB RECEPTACLE; Accessory Type:Strain Relief; For Use With:PCB Receptacles; No. of Positions:14Positions; Strain Relief Material:Thermoplastic; Product Range:Milli-Grid 87569 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 41K0848
Product Name Strain Relief, 14 Position, 2Row, Black, Pcb Receptacle; Accessory Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details