Molex I/o Connector; Gender Molex 87568-4443

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
I/o Connector; Gender Molex - 44K0204 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector; Gender Molex
44K0204
I/o Connector; Gender Molex 44K0204
I/O Connector; Gender:Receptacle; No. of Contacts:44; Contact Termination:IDC/IDT; Series:Milli-Grid; Connector Body Material:Polyester; No. of Rows:2; Pitch Spacing:2mm; Wire Size (AWG):28 RoHS Compliant: Yes

I/O Connector; Gender:Receptacle; No. of Contacts:44; Contact Termination:IDC/IDT; Series:Milli-Grid; Connector Body Material:Polyester; No. of Rows:2; Pitch Spacing:2mm; Wire Size (AWG):28 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87568-4443 44K0204
Product Name I/o Connector; Gender Molex
Termination IDC/IDT
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details