Molex Connectors Ribbon & FFC 87568-3093

Description
MGRID IDT REC W/POLKEYLRMP .3 AULF 30CKT
Request a Quote
Description
MGRID IDT REC W/POLKEYLRMP .3 AULF 30CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 87568-3093 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
87568-3093
Connectors Ribbon & FFC 87568-3093
MGRID IDT REC W/POLKEYLRMP .3 AULF 30CKT

MGRID IDT REC W/POLKEYLRMP .3 AULF 30CKT

Buy Now
Connector, Rcpt, 30Pos, 2Row, 2Mm; Idc Connector Type Molex - 32M7050 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2Mm; Idc Connector Type Molex
32M7050
Connector, Rcpt, 30Pos, 2Row, 2Mm; Idc Connector Type Molex 32M7050
CONNECTOR, RCPT, 30POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Mgrid Idt Rec W/polkeylrmp .38Aulf 30Ckt Rohs Compliant Molex - 94M1192 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Idt Rec W/polkeylrmp .38Aulf 30Ckt Rohs Compliant Molex
94M1192
Mgrid Idt Rec W/polkeylrmp .38Aulf 30Ckt Rohs Compliant Molex 94M1192
MGrid IDT Rec W/PolKeyLRmp .38AuLF 30Ckt RoHS Compliant: Yes

MGrid IDT Rec W/PolKeyLRmp .38AuLF 30Ckt RoHS Compliant: Yes

Supplier's Site
Idc Conn, Rcpt, 30Pos, 2Row, 2Mm Rohs Compliant Molex - 85AJ8591 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 30Pos, 2Row, 2Mm Rohs Compliant Molex
85AJ8591
Idc Conn, Rcpt, 30Pos, 2Row, 2Mm Rohs Compliant Molex 85AJ8591
IDC CONN, RCPT, 30POS, 2ROW, 2MM ROHS COMPLIANT: YES

IDC CONN, RCPT, 30POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87568-3093 32M7050 94M1192
Product Name Connectors Ribbon & FFC Connector, Rcpt, 30Pos, 2Row, 2Mm; Idc Connector Type Molex Mgrid Idt Rec W/polkeylrmp .38Aulf 30Ckt Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details