CONNECTOR, RCPT, 22POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:22Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25M5652 |
| Product Name | Connector, Rcpt, 22Pos, 2Row, 2Mm; Idc Connector Type Molex |
| Gender | Female / Jack |