Molex Rectangular Connectors - 0874391101 874391101

Description
Manufacturer: Molex, LLC Win Source Part Number: 855535-0874391101 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-1101, 87439-1101, 874391101
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855535-0874391101 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-1101, 87439-1101, 874391101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0874391101 - 855535-0874391101 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0874391101
855535-0874391101
Rectangular Connectors - 0874391101 855535-0874391101
Manufacturer: Molex, LLC Win Source Part Number: 855535-0874391101 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-1101, 87439-1101, 874391101

Manufacturer: Molex, LLC
Win Source Part Number: 855535-0874391101
Series: Pico-SPOX 87439
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 087439
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 087439-1101, 87439-1101, 874391101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 855535-0874391101
Product Name Rectangular Connectors - 0874391101
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers