Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 874380943

Description
Manufacturer: Molex Win Source Part Number: 1333059-0874380943 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 9 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.175" (4.45mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 23-87438-0943CT-ND,8 7438-0943,23-87438-0 943CT,WM7653DKR-ND,W M7653TR-ND,087438-09 43,874380943,23-8743 8-0943TR-NDL,23-8743 8-0943DKR,WM7653CT-N D,WM7653TR-NDL,08743 8-0943-C,87438-0943- C,Q3062266,WM7653TR, WM7653DKR,0874380943 -C,874380943-C,WM765 3TR-NDR,23-087438094 3TR,WM7653CT,WM7653C T-NDR,23-87438-0943D KR-ND,23-0874380943C T,23-0874380943DKR Base Product Number: 87438 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333059-0874380943 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 9 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.175" (4.45mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 23-87438-0943CT-ND,8 7438-0943,23-87438-0 943CT,WM7653DKR-ND,W M7653TR-ND,087438-09 43,874380943,23-8743 8-0943TR-NDL,23-8743 8-0943DKR,WM7653CT-N D,WM7653TR-NDL,08743 8-0943-C,87438-0943- C,Q3062266,WM7653TR, WM7653DKR,0874380943 -C,874380943-C,WM765 3TR-NDR,23-087438094 3TR,WM7653CT,WM7653C T-NDR,23-87438-0943D KR-ND,23-0874380943C T,23-0874380943DKR Base Product Number: 87438 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333059-0874380943 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333059-0874380943
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333059-0874380943
Manufacturer: Molex Win Source Part Number: 1333059-0874380943 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 9 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.175" (4.45mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 23-87438-0943CT-ND,8 7438-0943,23-87438-0 943CT,WM7653DKR-ND,W M7653TR-ND,087438-09 43,874380943,23-8743 8-0943TR-NDL,23-8743 8-0943DKR,WM7653CT-N D,WM7653TR-NDL,08743 8-0943-C,87438-0943- C,Q3062266,WM7653TR, WM7653DKR,0874380943 -C,874380943-C,WM765 3TR-NDR,23-087438094 3TR,WM7653CT,WM7653C T-NDR,23-87438-0943D KR-ND,23-0874380943C T,23-0874380943DKR Base Product Number: 87438 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333059-0874380943
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 9
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Insulation Color: Beige
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.106" (2.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 23-87438-0943CT-ND,87438-0943,23-87438-0943CT,WM7653DKR-ND,WM7653TR-ND,087438-0943,874380943,23-87438-0943TR-NDL,23-87438-0943DKR,WM7653CT-ND,WM7653TR-NDL,087438-0943-C,87438-0943-C,Q3062266,WM7653TR,WM7653DKR,0874380943-C,874380943-C,WM7653TR-NDR,23-0874380943TR,WM7653CT,WM7653CT-NDR,23-87438-0943DKR-ND,23-0874380943CT,23-0874380943DKR
Base Product Number: 87438
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1381212-0874380943 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1381212-0874380943
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1381212-0874380943
Win Source Part Number: 1381212-0874380943 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Pico-SPOX 87438 Number of Positions: 9 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical Standard Package: 1,000 pcs Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.175" (4.45mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 87438 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381212-0874380943
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Pico-SPOX 87438
Number of Positions: 9
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Brass Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Standard Package: 1,000 pcs
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Insulation Color: Beige
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.106" (2.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 87438
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1333059-0874380943 1381212-0874380943
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Surface Mount, Right Angle SMT; Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
DDR4 SMT - 10148176-2421J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details