CONNECTOR, HEADER, 5POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Pico-SPOX 87438 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1.5MM; Product Range:Pico-SPOX 87438 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:5; Pitch Spacing:1.5mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 15R3229 | 25M5628 |
| Product Name | Connector, Header, 5Pos, 1Row, 1.5Mm; Pitch Spacing Molex | Wire-Board Connector Header, 5 Position, 1.5Mm; Product Range Molex |
| Product Type | IC Headers | IC Headers |
| Mounting | SMT; Surface Mount | SMT; Surface Mount |
| Contact Plating | Tin Plated ContactsRoHS Compliant: Yes | Tin Plated Contacts |