Molex Rectangular Connectors - 0874371143 874371143

Description
Manufacturer: Molex, LLC Win Source Part Number: 858453-0874371143 Series: Pico-SPOX 87437 Features: Connector Header Surface Mount 11 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 900-0874371143TR, 900-0874371143CT, 87437-1143, 874371143, WM7670CT, WM7670CT-ND, WM7670TR, WM7670TR-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858453-0874371143 Series: Pico-SPOX 87437 Features: Connector Header Surface Mount 11 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 900-0874371143TR, 900-0874371143CT, 87437-1143, 874371143, WM7670CT, WM7670CT-ND, WM7670TR, WM7670TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0874371143 - 858453-0874371143 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0874371143
858453-0874371143
Rectangular Connectors - 0874371143 858453-0874371143
Manufacturer: Molex, LLC Win Source Part Number: 858453-0874371143 Series: Pico-SPOX 87437 Features: Connector Header Surface Mount 11 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 900-0874371143TR, 900-0874371143CT, 87437-1143, 874371143, WM7670CT, WM7670CT-ND, WM7670TR, WM7670TR-ND

Manufacturer: Molex, LLC
Win Source Part Number: 858453-0874371143
Series: Pico-SPOX 87437
Features: Connector Header Surface Mount 11 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087437
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 900-0874371143TR, 900-0874371143CT, 87437-1143, 874371143, WM7670CT, WM7670CT-ND, WM7670TR, WM7670TR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858453-0874371143
Product Name Rectangular Connectors - 0874371143
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Anderson Power Products
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers