Molex Connectors,Interconnects 874370643

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded

Buy Now Datasheet
Connectors - 874370643 - ODG (Origin Data Global)
Shenzhen, China
Connectors
874370643
Connectors 874370643
1x6P 6P 1 1.5mm 6 Standing paste SMD,P=1.5mm Wire To Board Connector ROHS

1x6P 6P 1 1.5mm 6 Standing paste SMD,P=1.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 874370643
Product Name Connectors,Interconnects Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. - 70181611 - Allied Electronics, Inc.
Specs
Termination Solder
Mounting PCB
View Details
2 suppliers
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details