Molex Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Type Molex 87437-0643

Description
WIRE-BOARD CONNECTOR HEADER, 6POS, 1.5MM; Connector Type:Wire to Board; Series:Pico-SPOX; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:6; No. of Rows:1; Pitch Spacing:1.5mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER, 6POS, 1.5MM; Connector Type:Wire to Board; Series:Pico-SPOX; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:6; No. of Rows:1; Pitch Spacing:1.5mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Type Molex - 07P8731 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Type Molex
07P8731
Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Type Molex 07P8731
WIRE-BOARD CONNECTOR HEADER, 6POS, 1.5MM; Connector Type:Wire to Board; Series:Pico-SPOX; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:6; No. of Rows:1; Pitch Spacing:1.5mm; Contact Plating:Tin RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 6POS, 1.5MM; Connector Type:Wire to Board; Series:Pico-SPOX; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:6; No. of Rows:1; Pitch Spacing:1.5mm; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07P8731
Product Name Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Type Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 054595-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
Btb Conn, Header, 8Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5388 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details