Molex Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Systems Molex 87427-0642

Description
PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 87427 Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 87427 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Systems Molex - 60H3375 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Systems Molex
60H3375
Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Systems Molex 60H3375
PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 87427 Series RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 87427 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 60H3375
Product Name Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F31S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details