Connector
Manufacturer: Molex, LLC
Win Source Part Number: 849112-87427-0402
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
4 Pos Male Power Connector, 8A, 600V, Tin, RA, TH Product overview: 87427-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87427-0402 can be used for catalog matching and distributor lookup.
Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 87427 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6705899P | 6705899 | 87427-0402 | 849112-87427-0402 | 2027-87427-0402 | 37AC1351 |
| Product Name | PCB Headers | PCB Headers | Rectangular Connectors - 87427-0402 | 8A 600V Electronic Connector | Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle | ||||
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | |||
| Termination | Solder | Through Hole | Through Hole Right Angle |