Molex Rectangular Connectors - 0873691400 873691400

Description
Manufacturer: Molex, LLC Win Source Part Number: 858449-0873691400 Series: 87369 Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 087369 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087369-1400, 87369-1400, 873691400
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858449-0873691400 Series: 87369 Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 087369 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087369-1400, 87369-1400, 873691400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0873691400 - 858449-0873691400 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0873691400
858449-0873691400
Rectangular Connectors - 0873691400 858449-0873691400
Manufacturer: Molex, LLC Win Source Part Number: 858449-0873691400 Series: 87369 Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 087369 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087369-1400, 87369-1400, 873691400

Manufacturer: Molex, LLC
Win Source Part Number: 858449-0873691400
Series: 87369
Features: 14 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Family Name: 087369
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 24000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 087369-1400, 87369-1400, 873691400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858449-0873691400
Product Name Rectangular Connectors - 0873691400
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T34F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 34
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details