Molex Connector, Rcpt, 50Pos, Smt; No. Of Contacts Molex 87368-5020

Description
CONNECTOR, RCPT, 50POS, SMT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Surface Mount; Product Range:Milli-Grid 87368 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: No
Description
CONNECTOR, RCPT, 50POS, SMT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Surface Mount; Product Range:Milli-Grid 87368 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 50Pos, Smt; No. Of Contacts Molex - 25M5608 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, Smt; No. Of Contacts Molex
25M5608
Connector, Rcpt, 50Pos, Smt; No. Of Contacts Molex 25M5608
CONNECTOR, RCPT, 50POS, SMT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Surface Mount; Product Range:Milli-Grid 87368 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: No

CONNECTOR, RCPT, 50POS, SMT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Surface Mount; Product Range:Milli-Grid 87368 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5608
Product Name Connector, Rcpt, 50Pos, Smt; No. Of Contacts Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Male, Adapter - SALE-9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers