Molex Connector, Rcpt, 6Pos, 2Mm, Smt; Connector Systems Molex 87340-0624

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 6Pos, 2Mm, Smt; Connector Systems Molex - 94M0757 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Mm, Smt; Connector Systems Molex
94M0757
Connector, Rcpt, 6Pos, 2Mm, Smt; Connector Systems Molex 94M0757
CONNECTOR, RCPT, 6POS, 2MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87340 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87340 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87340-0624 94M0757
Product Name Connector, Rcpt, 6Pos, 2Mm, Smt; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details