Manufacturer: Molex, LLC
Win Source Part Number: 129954-0008701039
Category: Connectors,Interconn
Family: Rectangular Connectors - Contacts
Series: SPOX? 5263
Packaging: Reel(TR)
Contact Finish: Tin
Contact Finish Thickness: 35μin (0.90μm)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer: Molex
Win Source Part Number: 1333485-0008701039
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM18889CT,8701039,52
Base Product Number: 000870
RoHS Status: ROHS3 Compliant
Win Source Part Number: 1380347-0008701039
Category: Connectors, Interconnects>Rectan
Series: Mini-SPOX 5263
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)
Package: Tape & Reel
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex, LLC
Base Product Number: 000870
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Contact SKT Crimp ST Cable Mount 22-28AWG SPOX™ Reel Product overview: 8701039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8701039 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 129954-0008701039 | 1333485-0008701039 | 332-8701039 |
| Product Name | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector |
| Termination | Crimp | Crimp |