The Conn RJ45 Jack, part number 55X4705, is a modular connector designed for surface mount applications. It features a single port configuration with 4 positions and is compliant with Category 3 standards. The jack is constructed from high-temperature thermoplastic resin and has a vertical top entry orientation. It supports a maximum current of 1.5A and a voltage rating of 125V DC. The product is rated for a temperature range of -40°C to +85°C and has a durability of up to 2500 mating cycles. It is packaged on a 13" reel and is RoHS compliant. The connector is not shielded and does not have waterproof or dustproof features.
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 4/4 P&P
CONNECTOR, RJ11, JACK, 1PORT, 4P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
CONN, RJ45, JACK, 1PORT, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
CONNECTOR, RJ11, JACK, 1PORT, 4P4C, CAT3; LAN Category:Cat3; Product Range:85513 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ11; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85513-5116 | 54X7400 | 85X3081 |
| Product Name | Modular Connectors / Ethernet Connectors | Connector, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex | Connector, Rj11, Jack, 1Port, 4P4C, Cat3; Lan Category Molex |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||
| Termination | SMD/SMT |