Molex Connectors, Interconnects - Rectangular Connectors - Contacts 8520072

Description
Win Source Part Number: 1314908-8520072 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK 2478 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000852
Request a Quote Datasheet
Description
Win Source Part Number: 1314908-8520072 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK 2478 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1314908-8520072 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1314908-8520072
Connectors, Interconnects - Rectangular Connectors - Contacts 1314908-8520072
Win Source Part Number: 1314908-8520072 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK 2478 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000852

Win Source Part Number: 1314908-8520072
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: KK 2478
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Bulk
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 000852

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-8520072
Electronic Connector 340-8520072
Product overview: 8520072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8520072 can be used for catalog matching and distributor lookup.

Product overview: 8520072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8520072 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1314908-8520072 340-8520072
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details