Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 8500187

Description
Manufacturer: Molex Win Source Part Number: 1333807-0008500187 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08500187,WM17403TR,0 8500187-C,0008-50-01 87,WM17403CT-NDR,08- 50-0187-C,0008-50-01 87-C,0008500187-C,WM 17403CT,08-50-0187,W M17403TR-NDR,6838-(P 909),8500187 Base Product Number: 000850 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333807-0008500187 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08500187,WM17403TR,0 8500187-C,0008-50-01 87,WM17403CT-NDR,08- 50-0187-C,0008-50-01 87-C,0008500187-C,WM 17403CT,08-50-0187,W M17403TR-NDR,6838-(P 909),8500187 Base Product Number: 000850 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333807-0008500187 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333807-0008500187
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333807-0008500187
Manufacturer: Molex Win Source Part Number: 1333807-0008500187 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08500187,WM17403TR,0 8500187-C,0008-50-01 87,WM17403CT-NDR,08- 50-0187-C,0008-50-01 87-C,0008500187-C,WM 17403CT,08-50-0187,W M17403TR-NDR,6838-(P 909),8500187 Base Product Number: 000850 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333807-0008500187
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 08500187,WM17403TR,08500187-C,0008-50-0187,WM17403CT-NDR,08-50-0187-C,0008-50-0187-C,0008500187-C,WM17403CT,08-50-0187,WM17403TR-NDR,6838-(P909),8500187
Base Product Number: 000850
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333807-0008500187
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details