Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 8500113

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: KK254, 2759 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Non-Gendered Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: KK254, 2759 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Non-Gendered Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts - 0008500113 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
0008500113
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 0008500113
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: KK254, 2759 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Non-Gendered Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Series: KK254, 2759
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Non-Gendered
Contact Termination: Crimp
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0008500113
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions - 87K6825 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 5.91 inch (150 mm)
Length 5.91 inch (150 mm)
View Details