Molex Usb Cable, 3.0 A Rcpt-Plug, 152Mm, Black; Connector A Molex 84733-0003

Description
USB CABLE, 3.0 A RCPT-PLUG, 152MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:152mm; Cable Length - Imperial:6"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A RCPT-PLUG, 152MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:152mm; Cable Length - Imperial:6"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A Rcpt-Plug, 152Mm, Black; Connector A Molex - 56Y2130 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Rcpt-Plug, 152Mm, Black; Connector A Molex
56Y2130
Usb Cable, 3.0 A Rcpt-Plug, 152Mm, Black; Connector A Molex 56Y2130
USB CABLE, 3.0 A RCPT-PLUG, 152MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:152mm; Cable Length - Imperial:6"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A RCPT-PLUG, 152MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:152mm; Cable Length - Imperial:6"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56Y2130
Product Name Usb Cable, 3.0 A Rcpt-Plug, 152Mm, Black; Connector A Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products