Molex Dust Cover, Polyester; Accessory Type Molex 84700-0003

Description
DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:Bayonet Style Latch Connectors; Connector Body Material:PET (Polyester) Body; Product Range:84700 Series; Body Color:Black; Colour:Black; Features:8 RoHS Compliant: Yes
Datasheet
Description
DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:Bayonet Style Latch Connectors; Connector Body Material:PET (Polyester) Body; Product Range:84700 Series; Body Color:Black; Colour:Black; Features:8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Polyester; Accessory Type Molex - 95H9878 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Polyester; Accessory Type Molex
95H9878
Dust Cover, Polyester; Accessory Type Molex 95H9878
DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:Bayonet Style Latch Connectors; Connector Body Material:PET (Polyester) Body; Product Range:84700 Series; Body Color:Black; Colour:Black; Features:8 RoHS Compliant: Yes

DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:Bayonet Style Latch Connectors; Connector Body Material:PET (Polyester) Body; Product Range:84700 Series; Body Color:Black; Colour:Black; Features:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 95H9878
Product Name Dust Cover, Polyester; Accessory Type Molex
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details