Molex Contact, Pin, Crimp, 18-16Awg; Product Range Molex 845240004

Description
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 18-16Awg; Product Range Molex - 39AH6513 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18-16Awg; Product Range Molex
39AH6513
Contact, Pin, Crimp, 18-16Awg; Product Range Molex 39AH6513
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AH6513
Product Name Contact, Pin, Crimp, 18-16Awg; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products