Molex Electronic Connector 836129020

Description
Conn Micro-D F 15 POS 0.63mm Solder RA Thru-Hole 15 Terminal 1 Port Commercial Micro-D Tube Product overview: 836129020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-836129020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Micro-D F 15 POS 0.63mm Solder RA Thru-Hole 15 Terminal 1 Port Commercial Micro-D Tube Product overview: 836129020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-836129020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
439-836129020
Electronic Connector 439-836129020
Conn Micro-D F 15 POS 0.63mm Solder RA Thru-Hole 15 Terminal 1 Port Commercial Micro-D Tube Product overview: 836129020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-836129020 can be used for catalog matching and distributor lookup.

Conn Micro-D F 15 POS 0.63mm Solder RA Thru-Hole 15 Terminal 1 Port Commercial Micro-D Tube Product overview: 836129020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-836129020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - 836129020 - 766311-836129020 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 836129020
766311-836129020
D - SUB, D - SHAPED connectors - 836129020 766311-836129020
Manufacturer: Molex, LLC Win Source Part Number: 766311-836129020 Series: Commercial Micro-D Series 83612 Packaging: Tube Number of Positions: 15 Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Current Rating: 1A Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (2-56) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row Family Name: 83612 Categories: Connectors, Interconnects Backset Spacing: 0.267" (6.78mm) Alternative Parts (Cross-Reference): MDM-15PCBR-L39-A174; M83513/10-B01PT; MK-253-015-335-000S; Introduction Date: May 20, 2010 ECCN: EAR99 Country of Origin: China, China, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766311-836129020
Series: Commercial Micro-D Series 83612
Packaging: Tube
Number of Positions: 15
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Current Rating: 1A
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (2-56)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row
Family Name: 83612
Categories: Connectors, Interconnects
Backset Spacing: 0.267" (6.78mm)
Alternative Parts (Cross-Reference): MDM-15PCBR-L39-A174; M83513/10-B01PT; MK-253-015-335-000S;
Introduction Date: May 20, 2010
ECCN: EAR99
Country of Origin: China, China, Republic of Korea, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, Pcb Mount Rohs Compliant Molex - 24M9902 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, Pcb Mount Rohs Compliant Molex
24M9902
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, Pcb Mount Rohs Compliant Molex 24M9902
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, PCB Mount RoHS Compliant: Yes

Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 439-836129020 766311-836129020 24M9902
Product Name Electronic Connector D - SUB, D - SHAPED connectors - 836129020 Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, Pcb Mount Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products