Keystone Electronics Corp. Slim Line Jack Screw-1.25" Length 2068

Description
Part Number: 2068 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Description
Part Number: 2068 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-line turnable jack screw with a 4-40 thread, 1.250 inch (31.8 mm) length, and a knurled drive for manual adjustment. The screw is made of steel with nickel plating and has no slot, allowing direct access without a screwdriver. The overall height is 1.800 inches (45.7 mm), with a knurl diameter of 0.078 inch (1.98 mm) and a body diameter of 0.187 inch (4.8 mm).

Datasheet Summary
Powered by GS/AI

Slim-line turnable jack screw with a 4-40 thread, 1.250 inch (31.8 mm) length, and a knurled drive for manual adjustment. The screw is made of steel with nickel plating and has no slot, allowing direct access without a screwdriver. The overall height is 1.800 inches (45.7 mm), with a knurl diameter of 0.078 inch (1.98 mm) and a body diameter of 0.187 inch (4.8 mm).

Suppliers

Company
Product
Description
Supplier Links
Slim Line Jack Screw-1.25
New Hyde Park, NY, USA
Slim Line Jack Screw-1.25" Length
2068
Slim Line Jack Screw-1.25" Length 2068
Part Number: 2068 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable

Part Number: 2068

  • D Diameter: .156 (4.0)
  • Drive: Knurled
  • Finish/Plating: Nickel Plate
  • Length: 1.250 [31.8]
  • Material: Steel
  • Shape: Round
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Turnable
Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 36-2068-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
36-2068-ND
D-Sub, D-Shaped Connector Jackscrews 36-2068-ND
Jackscrew, Thumb Screw For D-Sub Connectors

Jackscrew, Thumb Screw For D-Sub Connectors

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2068 36-2068-ND
Product Name Slim Line Jack Screw-1.25" Length D-Sub, D-Shaped Connector Jackscrews
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7254-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details