Molex Micro-D Connector Receptacle 9 Position; No. Of Contacts Molex 83421-9014

Description
MICRO-D CONNECTOR RECEPTACLE 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:83421 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
MICRO-D CONNECTOR RECEPTACLE 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:83421 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector Receptacle 9 Position; No. Of Contacts Molex - 29H3583 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector Receptacle 9 Position; No. Of Contacts Molex
29H3583
Micro-D Connector Receptacle 9 Position; No. Of Contacts Molex 29H3583
MICRO-D CONNECTOR RECEPTACLE 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:83421 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MICRO-D CONNECTOR RECEPTACLE 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:83421 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Micro D Sub Connector; Series Molex - 81H0527 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector; Series Molex
81H0527
Micro D Sub Connector; Series Molex 81H0527
Micro D Sub Connector; Series:83421; Gender:Receptacle; No. of Contacts:9; Contact Termination:Crimp; Connector Mounting:Cable; Contact Plating:Gold; Contact Material:Copper Alloy; Connector Type:Micro D Sub RoHS Compliant: Yes

Micro D Sub Connector; Series:83421; Gender:Receptacle; No. of Contacts:9; Contact Termination:Crimp; Connector Mounting:Cable; Contact Plating:Gold; Contact Material:Copper Alloy; Connector Type:Micro D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 29H3583 81H0527
Product Name Micro-D Connector Receptacle 9 Position; No. Of Contacts Molex Micro D Sub Connector; Series Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products