Molex Flat Ribbon Cables - 82265705 82265705

Description
Manufacturer: Molex, LLC Win Source Part Number: 1065311-82265705 Pitch: 0.100" (2.54mm) Features: Zippable Wire Gauge: 26 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Voltage: 300V Number of Conductors: 5 Ratings: UL Style 2651 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 105°C Ribbon Thickness: 0.041" (1.04mm) Ribbon Width: 0.500" (12.70mm) First Conductor Mark: Red Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1065311-82265705 Pitch: 0.100" (2.54mm) Features: Zippable Wire Gauge: 26 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Voltage: 300V Number of Conductors: 5 Ratings: UL Style 2651 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 105°C Ribbon Thickness: 0.041" (1.04mm) Ribbon Width: 0.500" (12.70mm) First Conductor Mark: Red Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Ribbon Cables - 82265705
1065311-82265705
Flat Ribbon Cables - 82265705 1065311-82265705
Manufacturer: Molex, LLC Win Source Part Number: 1065311-82265705 Pitch: 0.100" (2.54mm) Features: Zippable Wire Gauge: 26 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Voltage: 300V Number of Conductors: 5 Ratings: UL Style 2651 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 105°C Ribbon Thickness: 0.041" (1.04mm) Ribbon Width: 0.500" (12.70mm) First Conductor Mark: Red Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1065311-82265705
Pitch: 0.100" (2.54mm)
Features: Zippable
Wire Gauge: 26 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Voltage: 300V
Number of Conductors: 5
Ratings: UL Style 2651
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 105°C
Ribbon Thickness: 0.041" (1.04mm)
Ribbon Width: 0.500" (12.70mm)
First Conductor Mark: Red
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1065311-82265705
Product Name Flat Ribbon Cables - 82265705
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details