Molex Cables, Wires Fiber Optic Cables - 82-22-6103 82-22-6103

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152594-82-22-6103 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Number of Circuits: 3 Number of Conductors: 3 Insulation Material: PVC Cable Length: 30.48 m Weight: 586.494934 g Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Gauge: 22 AWG Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152594-82-22-6103 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Number of Circuits: 3 Number of Conductors: 3 Insulation Material: PVC Cable Length: 30.48 m Weight: 586.494934 g Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Gauge: 22 AWG Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 82-22-6103 - 82-22-6103 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 82-22-6103
82-22-6103
Cables, Wires Fiber Optic Cables - 82-22-6103 82-22-6103
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152594-82-22-6103 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Number of Circuits: 3 Number of Conductors: 3 Insulation Material: PVC Cable Length: 30.48 m Weight: 586.494934 g Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Gauge: 22 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152594-82-22-6103
Color: Grey
Voltage Rating: 300 V
Length: 30.48 m
Shielding: Unshielded
Number of Circuits: 3
Number of Conductors: 3
Insulation Material: PVC
Cable Length: 30.48 m
Weight: 586.494934 g
Conductor Material: Copper
Categories: Cables, Wires Fiber Optic Cables
Case / Package: 100
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Gauge: 22 AWG
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 82-22-6103
Product Name Cables, Wires Fiber Optic Cables - 82-22-6103
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details