Molex Mic 5P Mr 3In Pg11 Profibus Molex 81688-030

Description
MIC 5P MR 3IN PG11 PROFIBUS
Description
MIC 5P MR 3IN PG11 PROFIBUS

Suppliers

Company
Product
Description
Supplier Links
Mic 5P Mr 3In Pg11 Profibus Molex - 07H1090 - Newark, An Avnet Company
Chicago, IL, United States
Mic 5P Mr 3In Pg11 Profibus Molex
07H1090
Mic 5P Mr 3In Pg11 Profibus Molex 07H1090
MIC 5P MR 3IN PG11 PROFIBUS

MIC 5P MR 3IN PG11 PROFIBUS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H1090
Product Name Mic 5P Mr 3In Pg11 Profibus Molex
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details