Molex Mic 2P Fr 12In. 18/1 Pvc Molex 7R2004A17A120

Description
MIC 2P FR 12IN. 18/1 PVC
Description
MIC 2P FR 12IN. 18/1 PVC

Suppliers

Company
Product
Description
Supplier Links
Mic 2P Fr 12In. 18/1 Pvc Molex - 57T6105 - Newark, An Avnet Company
Chicago, IL, United States
Mic 2P Fr 12In. 18/1 Pvc Molex
57T6105
Mic 2P Fr 12In. 18/1 Pvc Molex 57T6105
MIC 2P FR 12IN. 18/1 PVC

MIC 2P FR 12IN. 18/1 PVC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57T6105
Product Name Mic 2P Fr 12In. 18/1 Pvc Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details