Molex Crimped Wire 797581061

Description
Molex 797581061 Crimp Wire
Request a Quote
Description
Molex 797581061 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2134450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2134450
Crimped Wire 2134450
Molex 797581061 Crimp Wire

Molex 797581061 Crimp Wire

Supplier's Site
Crimped Wire - 2134449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2134449
Crimped Wire 2134449
Molex 797581061 Crimp Wire

Molex 797581061 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2134450 2134449
Product Name Crimped Wire Crimped Wire
International 0.0800 mm² (1.24E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Tubular Braided Wire - NEQ 48734 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0476 lbs/ft (0.0709 g/mm)
View Details
Oriented Wire - 2421702-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details