Molex Crimped Wire 79758-1013

Description
Molex 79758-1013 Crimp Wire
Request a Quote
Description
Molex 79758-1013 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 1260286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
1260286
Crimped Wire 1260286
Molex 79758-1013 Crimp Wire

Molex 79758-1013 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1260286
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braided Wire - NEQ 24532 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0246 lbs/ft (0.0366 g/mm)
View Details
Crimped Wire - 1806027 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2420723-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details