Molex Cable Assy, Crimp Skt-Skt, Black, 300Mm; Connector To Connector Molex 79758-1007

Description
CABLE ASSY, CRIMP SKT-SKT, BLACK, 300MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-SPOX 79758 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, BLACK, 300MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-SPOX 79758 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Black, 300Mm; Connector To Connector Molex - 05AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Black, 300Mm; Connector To Connector Molex
05AC1081
Cable Assy, Crimp Skt-Skt, Black, 300Mm; Connector To Connector Molex 05AC1081
CABLE ASSY, CRIMP SKT-SKT, BLACK, 300MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-SPOX 79758 Series; RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLACK, 300MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-SPOX 79758 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05AC1081
Product Name Cable Assy, Crimp Skt-Skt, Black, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details