Molex Rectangular Connectors - 0791091007 791091007

Description
Manufacturer: Molex, LLC Win Source Part Number: 908446-0791091007 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 79109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 79109-1007-TB38, 079109-1007, 79109-1007, 791091007, 79109-1007-TB32, 079109-1007-E, WM18703, 0791091007-E, 79109-1007-E, 791091007-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908446-0791091007 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 79109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 79109-1007-TB38, 079109-1007, 79109-1007, 791091007, 79109-1007-TB32, 079109-1007-E, WM18703, 0791091007-E, 79109-1007-E, 791091007-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0791091007 - 908446-0791091007 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0791091007
908446-0791091007
Rectangular Connectors - 0791091007 908446-0791091007
Manufacturer: Molex, LLC Win Source Part Number: 908446-0791091007 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 79109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 79109-1007-TB38, 079109-1007, 79109-1007, 791091007, 79109-1007-TB32, 079109-1007-E, WM18703, 0791091007-E, 79109-1007-E, 791091007-E

Manufacturer: Molex, LLC
Win Source Part Number: 908446-0791091007
Series: Milli-Grid 79109
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 79109
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 79109-1007-TB38, 079109-1007, 79109-1007, 791091007, 79109-1007-TB32, 079109-1007-E, WM18703, 0791091007-E, 79109-1007-E, 791091007-E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908446-0791091007
Product Name Rectangular Connectors - 0791091007
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details