Manufacturer: Molex, LLC
Win Source Part Number: 908445-0791077056
Series: Milli-Grid 79107
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: 079107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1813
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 79107-7056, 791077056
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 908445-0791077056 |
| Product Name | Rectangular Connectors - 0791077056 |
| Connector Type | Rectangular Connectors, Heavy Duty |