Molex Rectangular Connectors - 0791077024 791077024

Description
Manufacturer: Molex, LLC Win Source Part Number: 908444-0791077024 Series: Milli-Grid 79107 Operating Temperature Range: -55°C ~ 125°C Features: 50 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: 79107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 079107-7024-E, 791077024, 791077024-E, 0791077024-E, 79107-7024-E, 79107-7024, 23-0791077024, WM18687, 079107-7024, 79107-7024-TB11, 79107-7024-TB10, WM18687-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908444-0791077024 Series: Milli-Grid 79107 Operating Temperature Range: -55°C ~ 125°C Features: 50 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: 79107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 079107-7024-E, 791077024, 791077024-E, 0791077024-E, 79107-7024-E, 79107-7024, 23-0791077024, WM18687, 079107-7024, 79107-7024-TB11, 79107-7024-TB10, WM18687-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0791077024 - 908444-0791077024 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0791077024
908444-0791077024
Rectangular Connectors - 0791077024 908444-0791077024
Manufacturer: Molex, LLC Win Source Part Number: 908444-0791077024 Series: Milli-Grid 79107 Operating Temperature Range: -55°C ~ 125°C Features: 50 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: 79107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 079107-7024-E, 791077024, 791077024-E, 0791077024-E, 79107-7024-E, 79107-7024, 23-0791077024, WM18687, 079107-7024, 79107-7024-TB11, 79107-7024-TB10, WM18687-ND

Manufacturer: Molex, LLC
Win Source Part Number: 908444-0791077024
Series: Milli-Grid 79107
Operating Temperature Range: -55°C ~ 125°C
Features: 50 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: 79107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 079107-7024-E, 791077024, 791077024-E, 0791077024-E, 79107-7024-E, 79107-7024, 23-0791077024, WM18687, 079107-7024, 79107-7024-TB11, 79107-7024-TB10, WM18687-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908444-0791077024
Product Name Rectangular Connectors - 0791077024
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers