Molex Circular Connectors - Circular Connectors - Housings - 79107-7024 79107-7024

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198089-79107-7024 Number of Positions: 50 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 50 Gender: Female Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0791077024; 791077024; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 125 V REACH SVHC: No SVHC Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198089-79107-7024 Number of Positions: 50 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 50 Gender: Female Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0791077024; 791077024; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 125 V REACH SVHC: No SVHC Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 79107-7024 - 1198089-79107-7024 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 79107-7024
1198089-79107-7024
Circular Connectors - Circular Connectors - Housings - 79107-7024 1198089-79107-7024
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198089-79107-7024 Number of Positions: 50 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 50 Gender: Female Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0791077024; 791077024; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 125 V REACH SVHC: No SVHC Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198089-79107-7024
Number of Positions: 50
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 50
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 50
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 25 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0791077024; 791077024;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 125 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 50Pos, 2Mm, Th; Connector Systems Molex - 66K6171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Mm, Th; Connector Systems Molex
66K6171
Connector, Rcpt, 50Pos, 2Mm, Th; Connector Systems Molex 66K6171
CONNECTOR, RCPT, 50POS, 2MM, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 79107 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2MM, TH; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 79107 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1198089-79107-7024 79107-7024 66K6171
Product Name Circular Connectors - Circular Connectors - Housings - 79107-7024 Connector, Rcpt, 50Pos, 2Mm, Th; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details