Molex Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex 78864-1001

Description
BATTERY CONN. 1.2H 1.6MM PITCH DR 6CKT ROHS COMPLIANT: YES
Datasheet
Description
BATTERY CONN. 1.2H 1.6MM PITCH DR 6CKT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex - 34AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex
34AC0700
Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex 34AC0700
BATTERY CONN. 1.2H 1.6MM PITCH DR 6CKT ROHS COMPLIANT: YES

BATTERY CONN. 1.2H 1.6MM PITCH DR 6CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex - 09AH3351 - Newark, An Avnet Company
Chicago, IL, United States
Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex
09AH3351
Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex 09AH3351
BATTERY CONN. 1.2H 1.6MM PITCH DR 6CKT ROHS COMPLIANT: YES

BATTERY CONN. 1.2H 1.6MM PITCH DR 6CKT ROHS COMPLIANT: YES

Supplier's Site
Compression Conn, Battery, 6Pos, 1A; Contact Material Molex - 68Y6737 - Newark, An Avnet Company
Chicago, IL, United States
Compression Conn, Battery, 6Pos, 1A; Contact Material Molex
68Y6737
Compression Conn, Battery, 6Pos, 1A; Contact Material Molex 68Y6737
COMPRESSION CONN, BATTERY, 6POS, 1A; Contact Material:Copper Alloy; Voltage Rating:10V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78864 Series; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes

COMPRESSION CONN, BATTERY, 6POS, 1A; Contact Material:Copper Alloy; Voltage Rating:10V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78864 Series; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 34AC0700 68Y6737
Product Name Battery Conn. 1.2H 1.6Mm Pitch Dr 6Ckt Rohs Compliant Molex Compression Conn, Battery, 6Pos, 1A; Contact Material Molex
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details