Molex Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies 787580001

Description
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies Series: 78758 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Style: Plug Connector Type: SAS Features: Board Guide, Pick and Place Cap Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies Series: 78758 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Style: Plug Connector Type: SAS Features: Board Guide, Pick and Place Cap Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies Series: 78758 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Style: Plug Connector Type: SAS Features: Board Guide, Pick and Place Cap Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Manufacturer: Molex
Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Series: 78758
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Style: Plug
Connector Type: SAS
Features: Board Guide, Pick and Place Cap
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers