Molex Connector, Sff, Rcpt, 53S+15P, Smt Rohs Compliant Molex 78757-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Sff, Rcpt, 53S+15P, Smt Rohs Compliant Molex - 03AH4199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sff, Rcpt, 53S+15P, Smt Rohs Compliant Molex
03AH4199
Connector, Sff, Rcpt, 53S+15P, Smt Rohs Compliant Molex 03AH4199
CONNECTOR, SFF, RCPT, 53S+15P, SMT ROHS COMPLIANT: YES

CONNECTOR, SFF, RCPT, 53S+15P, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Sff, Rcpt, 53S+15P, Smt; No. Of Contacts Molex - 02AH7406 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sff, Rcpt, 53S+15P, Smt; No. Of Contacts Molex
02AH7406
Connector, Sff, Rcpt, 53S+15P, Smt; No. Of Contacts Molex 02AH7406
CONNECTOR, SFF, RCPT, 53S+15P, SMT; NO. OF CONTACTS:68CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:SFF; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:78757 SERIES; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES

CONNECTOR, SFF, RCPT, 53S+15P, SMT; NO. OF CONTACTS:68CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:SFF; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:78757 SERIES; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 78757-0001 03AH4199 02AH7406
Product Name Connector, Sff, Rcpt, 53S+15P, Smt Rohs Compliant Molex Connector, Sff, Rcpt, 53S+15P, Smt; No. Of Contacts Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products