Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040815-78757-0001
Number of Rows: 2
Gender: Female
Number of Circuits: 68
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 78757-00010787570001
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536695050, 8536695050
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040815-78757-0001 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 78757-0001 |