Molex Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies 787160004

Description
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies Series: 78716 Package: Tape & Reel (TR) Product Status: Active Connector Type: SAS Number of Positions: 29 Mounting Type: Surface Mount, Through Hole Features: Board Guide, Mating Guide
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies Series: 78716 Package: Tape & Reel (TR) Product Status: Active Connector Type: SAS Number of Positions: 29 Mounting Type: Surface Mount, Through Hole Features: Board Guide, Mating Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies Series: 78716 Package: Tape & Reel (TR) Product Status: Active Connector Type: SAS Number of Positions: 29 Mounting Type: Surface Mount, Through Hole Features: Board Guide, Mating Guide

Manufacturer: Molex
Category: Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Series: 78716
Package: Tape & Reel (TR)
Product Status: Active
Connector Type: SAS
Number of Positions: 29
Mounting Type: Surface Mount, Through Hole
Features: Board Guide, Mating Guide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Pluggable Connectors- Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug/Receptacle - 20526921 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details