Manufacturer: Molex
Category: Connectors, Interconnects -Backplane Connectors Specialized
Series: Impact 78349
Package: Tray
Product Status: Active
Connector Type: Header, Male Blades
Connector Style: Impact, Hold Down Left
Number of Positions Loaded: All
Mounting Type: Board Edge, Through Hole, Right Angle
Termination: Press-Fit
CONN HEADER IMPACT 4POS EDGE MNT
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 0783492004 | |
| Product Name | Connectors, Interconnects -Backplane Connectors Specialized | Specialized |
| Termination | Press-Fit | Press-Fit |