Molex Hood, Top Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect 7824.6574.0

Description
HOOD, TOP ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:93601 Series; Cable Exit Angle:180° RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:93601 Series; Cable Exit Angle:180° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect - 76Y5857 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect
76Y5857
Hood, Top Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect 76Y5857
HOOD, TOP ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:93601 Series; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:93601 Series; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5857
Product Name Hood, Top Entry, 24B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details