Molex Hood, Top Entry, 24B, 1 Lever; Product Range Molex/gwconnect 7824.6510.0

Description
HOOD, TOP ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, 1 Lever; Product Range Molex/gwconnect - 76Y5849 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, 1 Lever; Product Range Molex/gwconnect
76Y5849
Hood, Top Entry, 24B, 1 Lever; Product Range Molex/gwconnect 76Y5849
HOOD, TOP ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5849
Product Name Hood, Top Entry, 24B, 1 Lever; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details