BACKPLANE CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:I-Trac Series; No. of Contacts:2Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95M5197 |
| Product Name | Backplane Connector, Receptacle, 2 Position; Product Range Molex |
| Termination | Through Hole |