Molex Connector, Header, 24Pos, 1Row, 3.96Mm; Pitch Spacing Molex 78097-8022

Description
CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:24Contacts; Gender:Header; Product Range:KK 396 78097 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:24Contacts; Gender:Header; Product Range:KK 396 78097 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 60AC4317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 1Row, 3.96Mm; Pitch Spacing Molex
60AC4317
Connector, Header, 24Pos, 1Row, 3.96Mm; Pitch Spacing Molex 60AC4317
CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:24Contacts; Gender:Header; Product Range:KK 396 78097 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:24Contacts; Gender:Header; Product Range:KK 396 78097 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4317
Product Name Connector, Header, 24Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8964 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Female Contact with 28 AWG wire, 150mm, double-end - G125-FW20150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details